multicomp PRO Diode, Zener, 5.6V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro MMBZ5232B-7-F

Description
DIODE, ZENER, 5.6V, 350mW, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 5.6V, 350mW, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5.6V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro - 65W8602 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro
65W8602
Diode, Zener, 5.6V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro 65W8602
DIODE, ZENER, 5.6V, 350mW, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 350mW, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8602
Product Name Diode, Zener, 5.6V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data