The Zener diode MMBZ5231B-7-F features a nominal Zener voltage of 5.1V and a power dissipation capability of 350mW. It is designed for surface mount applications and comes in a compact SOT-23 package, making it suitable for automated assembly processes. The diode operates within a temperature range of -65°C to +150°C and has a forward voltage of 0.9V at a forward current of 10mA. Its thermal resistance from junction to ambient air is specified at 357°C/W. The device is RoHS compliant and is supplied in a full reel with 3,000 units per tape. This Zener diode is ideal for general-purpose, medium current applications.
DIODE, ZENER, 5.1V, 350mW, SOT-23, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 5.1V, 350mW, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 65W8601 |
| Product Name | Diode, Zener, 5.1V, 350Mw, Sot-23, Full Reel; Zener Voltage Nom Multicomp Pro |
| Package | SOT23; SOT-23 |