multicomp PRO Diode, Ultrafast Recovery, 200Ma, 100V, Sot-23-3; Diode Configuration Multicomp Pro MMBD7000-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 100V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:15ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 100V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:15ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 100V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8592 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 100V, Sot-23-3; Diode Configuration Multicomp Pro
65W8592
Diode, Ultrafast Recovery, 200Ma, 100V, Sot-23-3; Diode Configuration Multicomp Pro 65W8592
DIODE, ULTRAFAST RECOVERY, 200mA, 100V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:15ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 100V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:15ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8592
Product Name Diode, Ultrafast Recovery, 200Ma, 100V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - SMP1307-011 - 1252076-SMP1307-011 - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers