multicomp PRO Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6; Diode Configuration Multicomp Pro MMBD4448HSDW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6; Diode Configuration Multicomp Pro - 65W8590 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6; Diode Configuration Multicomp Pro
65W8590
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6; Diode Configuration Multicomp Pro 65W8590
DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:6Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro - 65W8591 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro
65W8591
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6, Full Reel; Diode Configuration Multicomp Pro 65W8591
DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6, FULL REEL; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6, FULL REEL; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8590
Product Name Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Switching Diodes - 1221197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details