DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:9600rpm; Torque Max:20g-cm; Power Rating:1.64W; Motor Size:20.1mm; External Length:25mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 07WX1231 |
| Product Name | Dc Motor Type Multicomp |