multicomp PRO Dc Motor Type Multicomp MM28

Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:9600rpm; Torque Max:20g-cm; Power Rating:1.64W; Motor Size:20.1mm; External Length:25mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:9600rpm; Torque Max:20g-cm; Power Rating:1.64W; Motor Size:20.1mm; External Length:25mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Multicomp - 07WX1231 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Multicomp
07WX1231
Dc Motor Type Multicomp 07WX1231
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:9600rpm; Torque Max:20g-cm; Power Rating:1.64W; Motor Size:20.1mm; External Length:25mm; Product Range:- RoHS Compliant: Yes

DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:9600rpm; Torque Max:20g-cm; Power Rating:1.64W; Motor Size:20.1mm; External Length:25mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 07WX1231
Product Name Dc Motor Type Multicomp
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0022 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
 - PBL.4214024-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm-4 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details