DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:4300rpm; Torque Max:15.5g-cm; Power Rating:420mW; Motor Size:23.8mm; External Length:27mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 07WX1230 |
| Product Name | Dc Motor Type Multicomp |