multicomp PRO Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp MM10

Description
MOTOR, MINIATURE, 3V, 12000RPM; DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:12400rpm; Torque Max:10g-cm; Power Rating:1.23W; Motor Size:20mm; External Length:25mm; Product Range:-; Body Diameter:20.1mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, MINIATURE, 3V, 12000RPM; DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:12400rpm; Torque Max:10g-cm; Power Rating:1.23W; Motor Size:20mm; External Length:25mm; Product Range:-; Body Diameter:20.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp - 07WX1229 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp
07WX1229
Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp 07WX1229
MOTOR, MINIATURE, 3V, 12000RPM; DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:12400rpm; Torque Max:10g-cm; Power Rating:1.23W; Motor Size:20mm; External Length:25mm; Product Range:-; Body Diameter:20.1mm RoHS Compliant: Yes

MOTOR, MINIATURE, 3V, 12000RPM; DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:12400rpm; Torque Max:10g-cm; Power Rating:1.23W; Motor Size:20mm; External Length:25mm; Product Range:-; Body Diameter:20.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 07WX1229
Product Name Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp
Commutation Brush
DC Voltage Range 3.0 VDC
Output Power 0.0016 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-17 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 8.0 VDC
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Parking Gate DC Motor - PT5235024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
EPM50-50 12V 3000 RPM – GB12 12.5:1 Composite - 5050121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details