MOTOR, MINIATURE, 3V, 12000RPM; DC Motor Type:Brushed; Supply Voltage VDC:3V; Rotational Speed Max:12400rpm; Torque Max:10g-cm; Power Rating:1.23W; Motor Size:20mm; External Length:25mm; Product Range:-; Body Diameter:20.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 07WX1229 |
| Product Name | Motor, Miniature, 3V, 12000Rpm; Dc Motor Type Multicomp |