multicomp PRO Insulating Kit; Insulator Body Material Multicomp MK3309

Description
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:12.7mm RoHS Compliant: Yes
Datasheet
Description
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit; Insulator Body Material Multicomp - 50P9669 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit; Insulator Body Material Multicomp
50P9669
Insulating Kit; Insulator Body Material Multicomp 50P9669
INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:12.7mm RoHS Compliant: Yes

INSULATING KIT; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:1kV; Thickness:0.1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 50P9669
Product Name Insulating Kit; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details
Thermal Pads - 2457321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
View Details
Thermally Conductive, High Temperature Resistant Epoxy Passes NASA Low Outgassing Tests - EP46HT-2AO Black - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details