multicomp PRO Insulating Kit; Insulator Body Material Multicomp MK3306/TG

Description
INSULATING KIT; Insulator Body Material:Silicone Rubber; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:6kV; Thickness:0.23mm; Volume Resistivity:10ohm-cm ; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Description
INSULATING KIT; Insulator Body Material:Silicone Rubber; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:6kV; Thickness:0.23mm; Volume Resistivity:10ohm-cm ; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit; Insulator Body Material Multicomp - 45P5588 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit; Insulator Body Material Multicomp
45P5588
Insulating Kit; Insulator Body Material Multicomp 45P5588
INSULATING KIT; Insulator Body Material:Silicone Rubber; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:6kV; Thickness:0.23mm; Volume Resistivity:10ohm-cm ; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

INSULATING KIT; Insulator Body Material:Silicone Rubber; Thermal Conductivity:1.6W/m.K; Breakdown Voltage Vbr:6kV; Thickness:0.23mm; Volume Resistivity:10ohm-cm; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 45P5588
Product Name Insulating Kit; Insulator Body Material Multicomp
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
High performance thermal conductive putty for power - SE200AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details