multicomp PRO Insulating Kit, Mica, 2Kv, To-3; Insulator Body Material Multicomp MK3303

Description
INSULATING KIT, MICA, 2KV, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:2kV; Thickness:0.2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Description
INSULATING KIT, MICA, 2KV, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:2kV; Thickness:0.2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Kit, Mica, 2Kv, To-3; Insulator Body Material Multicomp - 09WX0125 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Kit, Mica, 2Kv, To-3; Insulator Body Material Multicomp
09WX0125
Insulating Kit, Mica, 2Kv, To-3; Insulator Body Material Multicomp 09WX0125
INSULATING KIT, MICA, 2KV, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:2kV; Thickness:0.2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

INSULATING KIT, MICA, 2KV, TO-3; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:2kV; Thickness:0.2mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 09WX0125
Product Name Insulating Kit, Mica, 2Kv, To-3; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Highly Thermally Conductive, NASA Low Outgassing Silver Filled Epoxy - EP3HTS-TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste; Encapsulant or Conformal Coating
Chemical System Epoxy
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details