TRANSISTOR, BIPOLAR, PNP, 80V, 3A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H0844 |
| Product Name | Transistor, Bipolar, Pnp, 80V, 3A, To-126-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |