BIPOLAR TRANSISTOR, PNP, -150V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -150 V, 30 MHz, 50 W, -8 A, 40 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 01H0843 | 26M1586 |
| Product Name | Bipolar Transistor, Pnp, -150V, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -150 V, 30 Mhz, 50 W, -8 A, 40 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |