The Bipolar (BJT) Single Transistor, NPN, part number 26M1584, is designed for high-voltage and high-speed power switching applications, particularly in inductive circuits. It has a collector-emitter sustaining voltage of 400 V and can handle a maximum collector current of 4 A with a total power dissipation of 75 W at a case temperature of 25°C. The transistor features a maximum collector-emitter saturation voltage of 1 V at 4 A and a switching time of 0.9 Oºs at 2 A. This component is suitable for various applications, including switching regulators, inverters, DC-DC converters, motor controls, and solenoid/relay drivers. It operates effectively within a temperature range of -65 to +150°C and is RoHS compliant. The transistor's current gain-bandwidth product is rated at 4 MHz, making it a viable option for projects requiring efficient switching performance.
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:4A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 400 V, 4 MHz, 75 W, 4 A, 10 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 01H0840 | 26M1584 |
| Product Name | Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Npn, 400 V, 4 Mhz, 75 W, 4 A, 10 Rohs Compliant Multicomp Pro |
| Polarity | NPN | NPN |