The MJ3001 is a silicon NPN Darlington power transistor in a JEDEC TO-3 metal case, designed for linear and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 10 A, and a total power dissipation of 150 W at 25°C case temperature. The minimum DC current gain is 1,000 at 5 A collector current. The device operates with a maximum junction temperature of 200°C and meets RoHS compliance. Physical dimensions are specified with case height between 38.5 mm and 39.3 mm, base diameter between 19 mm and 20 mm, and overall length between 25 mm and 26 mm.
Bipolar (BJT) Single Transistor, Darlington, NPN, 80 V, 150 W, 10 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 95M9056 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 150 W, 10 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN |