multicomp PRO Bipolar Transistor, Pnp, -200V; Transistor Polarity Multicomp Pro MJ15023

Description
BIPOLAR TRANSISTOR, PNP, -200V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:200V; DC Collector Current:16A; Power Dissipation Pd:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -200V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:200V; DC Collector Current:16A; Power Dissipation Pd:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -200V; Transistor Polarity Multicomp Pro - 78M7053 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -200V; Transistor Polarity Multicomp Pro
78M7053
Bipolar Transistor, Pnp, -200V; Transistor Polarity Multicomp Pro 78M7053
BIPOLAR TRANSISTOR, PNP, -200V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:200V; DC Collector Current:16A; Power Dissipation Pd:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -200V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:200V; DC Collector Current:16A; Power Dissipation Pd:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency ft:4MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 78M7053
Product Name Bipolar Transistor, Pnp, -200V; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data