The MJ15004 is a silicon PNP complementary power transistor designed for general purpose amplifier applications. It is packaged in a TO-3 case measuring 39.37 mm in length, 22.22 mm in width, and features a maximum lead temperature of 265°C for soldering. The device has a collector-emitter voltage rating of 140 V, a continuous collector current of 20 A, and a total power dissipation of 250 W at 25°C case temperature. Thermal resistance from junction to case is 0.7 °C/W, and the operating junction temperature ranges from -65°C to +200°C. The transistor includes a built-in base-emitter shunt resistor and diode protection for rated collector current. It meets RoHS compliance.
TRANS, BIPOLAR, PNP, 140V, 20A, TO-3 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 76AH5819 |
| Product Name | Trans, Bipolar, Pnp, 140V, 20A, To-3 Rohs Compliant Multicomp Pro |
| Polarity | PNP |