multicomp PRO Trans, Bipolar, Npn, 140V, 20A, To-3 Rohs Compliant Multicomp Pro MJ15003

Description
TRANS, BIPOLAR, NPN, 140V, 20A, TO-3 ROHS COMPLIANT: YES
Description
TRANS, BIPOLAR, NPN, 140V, 20A, TO-3 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MJ15003 is an NPN silicon power transistor designed for high-power audio and linear applications. It is housed in a TO-3 package with dimensions of 39.37 mm in length, 22.22 mm in width, and 26.67 mm in height. The device has a continuous collector current rating of 20 A and a collector-emitter voltage rating of 140 V. It features a minimum DC current gain of 1000 at 25 A and 400 at 50 A, with a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 0.7 °C/W. The transistor includes built-in base-emitter shunt resistor and diode protection. It is Pb-free and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MJ15003 is an NPN silicon power transistor designed for high-power audio and linear applications. It is housed in a TO-3 package with dimensions of 39.37 mm in length, 22.22 mm in width, and 26.67 mm in height. The device has a continuous collector current rating of 20 A and a collector-emitter voltage rating of 140 V. It features a minimum DC current gain of 1000 at 25 A and 400 at 50 A, with a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 0.7 °C/W. The transistor includes built-in base-emitter shunt resistor and diode protection. It is Pb-free and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Trans, Bipolar, Npn, 140V, 20A, To-3 Rohs Compliant Multicomp Pro - 76AH5818 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 140V, 20A, To-3 Rohs Compliant Multicomp Pro
76AH5818
Trans, Bipolar, Npn, 140V, 20A, To-3 Rohs Compliant Multicomp Pro 76AH5818
TRANS, BIPOLAR, NPN, 140V, 20A, TO-3 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 140V, 20A, TO-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 76AH5818
Product Name Trans, Bipolar, Npn, 140V, 20A, To-3 Rohs Compliant Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC858BL3E6327 - 1022515-BC858BL3E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers