BIPOLAR TRANSISTOR, PNP, -120V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26M1595 |
| Product Name | Bipolar Transistor, Pnp, -120V To-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |