multicomp PRO Bipolar Transistor, Npn, 120V, 50A, To-3; Transistor Polarity Multicomp Pro MJ11032..

Description
BIPOLAR TRANSISTOR, NPN, 120V, 50A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50A; Power Dissipation Pd:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 120V, 50A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50A; Power Dissipation Pd:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 120V, 50A, To-3; Transistor Polarity Multicomp Pro - 26M1594 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V, 50A, To-3; Transistor Polarity Multicomp Pro
26M1594
Bipolar Transistor, Npn, 120V, 50A, To-3; Transistor Polarity Multicomp Pro 26M1594
BIPOLAR TRANSISTOR, NPN, 120V, 50A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50A; Power Dissipation Pd:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V, 50A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50A; Power Dissipation Pd:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26M1594
Product Name Bipolar Transistor, Npn, 120V, 50A, To-3; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data