The MJ11015 is a PNP Darlington power transistor in a TO-3 package, designed for high-current switching applications. It has a maximum collector-emitter voltage of 120 V and can handle a continuous collector current of 30 A. The device dissipates up to 200 W at 25°C case temperature, with a derating of 1.15 W/°C above 25°C. The junction temperature range is -65°C to +200°C, and thermal resistance from junction to case is 1.17°C/W. Minimum DC current gain is 1,000 at 20 A collector current. The TO-3 package has two pins with lead dimensions of 0.038 to 0.043 in for diameter and 0.665 in for length. The transistor meets RoHS compliance.
BIPOLAR TRANSISTOR, PNP, -120V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26M1592 |
| Product Name | Bipolar Transistor, Pnp, -120V To-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |