The MJ10012 is an NPN silicon Darlington power transistor designed for automotive ignition, switching regulator, and motor control applications. It is housed in a TO-3 package with dimensions between 38.75-39.96 mm in length, 19.28-22.23 mm in width, and 7.96-9.28 mm in thickness. The device supports a continuous collector current of 10 A and a collector-emitter sustaining voltage of 400 V, with a maximum power dissipation of 175 W at 25°C case temperature. Thermal resistance from junction to case is 1 °C/W, and the operating junction temperature ranges from -65°C to +200°C. The transistor meets automotive function test requirements.
TRANS, NPN, 400V, 10A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:10A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9866 |
| Product Name | Trans, Npn, 400V, 10A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 400V, 10A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |