The MJ10009 is an NPN Darlington power transistor designed for high-voltage, high-speed switching in inductive circuits, such as switch-mode regulators, inverters, and motor controls. It is packaged in a TO-3 case with dimensions of 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. The device has a collector-emitter voltage rating of 500 V, a continuous collector current of 20 A, and a total power dissipation of 175 W at 25°C. The junction temperature range is from -65°C to +200°C with a thermal resistance from junction to case of 1°C/W. The transistor includes a base-emitter speedup diode and meets RoHS compliance.
TRANS, NPN, 500V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9865 |
| Product Name | Trans, Npn, 500V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 500V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |