multicomp PRO Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro MJ10005

Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:20A; Power Dissipation Pd:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: No
Description
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:20A; Power Dissipation Pd:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro - 01H0845 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro
01H0845
Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro 01H0845
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:20A; Power Dissipation Pd:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: No

BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:20A; Power Dissipation Pd:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H0845
Product Name Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data