The MJ10000 is an NPN Darlington power transistor designed for high-voltage, high-speed switching in inductive circuits, such as switch-mode regulators and motor controls. It is packaged in a TO-3 case with dimensions ranging from 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. It has a collector-emitter voltage rating of 350 V, a continuous collector current of 20 A, and a maximum power dissipation of 175 W at 25°C case temperature. The thermal resistance from junction to case is 1 °C/W, and the operating and storage junction temperature range is -65 to +200 °C.
TRANS, NPN, 350V, 20A, 200DEG C, 175W; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9862 |
| Product Name | Trans, Npn, 350V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 350V, 20A, 200Deg C, 175W; Transistor Polarity Multicomp Pro |