multicomp PRO Conn, Jack3Pos, Panel; No. Of Contacts Multicomp Pro MJ-352W-0

Description
CONN, JACK3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, JACK3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack3Pos, Panel; No. Of Contacts Multicomp Pro - 24M4876 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack3Pos, Panel; No. Of Contacts Multicomp Pro
24M4876
Conn, Jack3Pos, Panel; No. Of Contacts Multicomp Pro 24M4876
CONN, JACK3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONN, JACK3POS, PANEL; No. of Contacts:3Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4876
Product Name Conn, Jack3Pos, Panel; No. Of Contacts Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details