multicomp PRO Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro MJ-21

Description
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet
Description
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro - 25R4778 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro
25R4778
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro 25R4778
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4778
Product Name Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products