multicomp PRO Chassis Socket, Psu, Smt, 2.5Mm Pin Dia.; Gender Multicomp Pro MJ-180SMT

Description
CHASSIS SOCKET, PSU, SMT, 2.5MM PIN DIA.; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes
Datasheet
Description
CHASSIS SOCKET, PSU, SMT, 2.5MM PIN DIA.; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Socket, Psu, Smt, 2.5Mm Pin Dia.; Gender Multicomp Pro - 25R4777 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket, Psu, Smt, 2.5Mm Pin Dia.; Gender Multicomp Pro
25R4777
Chassis Socket, Psu, Smt, 2.5Mm Pin Dia.; Gender Multicomp Pro 25R4777
CHASSIS SOCKET, PSU, SMT, 2.5MM PIN DIA.; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes

CHASSIS SOCKET, PSU, SMT, 2.5MM PIN DIA.; Gender:Jack; Current Rating:1A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4777
Product Name Chassis Socket, Psu, Smt, 2.5Mm Pin Dia.; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details