multicomp PRO Socket, Pcb, Dc Power, 12Vdc, 4A; Gender Multicomp Pro MJ-180PH

Description
SOCKET, PCB, DC POWER, 12VDC, 4A; Gender:Jack; Current Rating:4A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm;RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, DC POWER, 12VDC, 4A; Gender:Jack; Current Rating:4A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, Dc Power, 12Vdc, 4A; Gender Multicomp Pro - 25R4776 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, Dc Power, 12Vdc, 4A; Gender Multicomp Pro
25R4776
Socket, Pcb, Dc Power, 12Vdc, 4A; Gender Multicomp Pro 25R4776
SOCKET, PCB, DC POWER, 12VDC, 4A; Gender:Jack; Current Rating:4A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm;RoHS Compliant: Yes

SOCKET, PCB, DC POWER, 12VDC, 4A; Gender:Jack; Current Rating:4A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4776
Product Name Socket, Pcb, Dc Power, 12Vdc, 4A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products