multicomp PRO Chassis Socket, Psu, Smt, 2Mm Pin Dia.; Gender Multicomp Pro MJ-179SMT

Description
CHASSIS SOCKET, PSU, SMT, 2MM PIN DIA.; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes
Datasheet
Description
CHASSIS SOCKET, PSU, SMT, 2MM PIN DIA.; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Socket, Psu, Smt, 2Mm Pin Dia.; Gender Multicomp Pro - 25R4774 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket, Psu, Smt, 2Mm Pin Dia.; Gender Multicomp Pro
25R4774
Chassis Socket, Psu, Smt, 2Mm Pin Dia.; Gender Multicomp Pro 25R4774
CHASSIS SOCKET, PSU, SMT, 2MM PIN DIA.; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes

CHASSIS SOCKET, PSU, SMT, 2MM PIN DIA.; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4774
Product Name Chassis Socket, Psu, Smt, 2Mm Pin Dia.; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products