multicomp PRO Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro MJ-165H

Description
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro - 24M4870 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro
24M4870
Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro 24M4870
CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONN, JACK2POS, PANEL; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4870
Product Name Conn, Jack2Pos, Panel; No. Of Contacts Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers