multicomp PRO Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Multicomp Pro MJ-164H

Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Multicomp Pro - 24M4869 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Multicomp Pro
24M4869
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Multicomp Pro 24M4869
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4869
Product Name Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers