multicomp PRO Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro MJ-15SR

Description
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes
Datasheet
Description
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro - 25R4771 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro
25R4771
Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro 25R4771
CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes

CHASSIS SOCKET, PSU, PANEL MOUNT; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4771
Product Name Chassis Socket, Psu, Panel Mount; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers