multicomp PRO Chassis Socket, Power Supply Unit-Psu, Panel Mount; Gender Multicomp Pro MJ-14SR

Description
CHASSIS SOCKET, POWER SUPPLY UNIT-PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes
Datasheet
Description
CHASSIS SOCKET, POWER SUPPLY UNIT-PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Socket, Power Supply Unit-Psu, Panel Mount; Gender Multicomp Pro - 25R4770 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Socket, Power Supply Unit-Psu, Panel Mount; Gender Multicomp Pro
25R4770
Chassis Socket, Power Supply Unit-Psu, Panel Mount; Gender Multicomp Pro 25R4770
CHASSIS SOCKET, POWER SUPPLY UNIT-PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

CHASSIS SOCKET, POWER SUPPLY UNIT-PSU, PANEL MOUNT; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4770
Product Name Chassis Socket, Power Supply Unit-Psu, Panel Mount; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details