multicomp PRO Dc Power Jack, 1A, 12Vdc, Cable; Gender Multicomp MJ-078N

Description
DC POWER JACK, 1A, 12VDC, CABLE; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 1A, 12VDC, CABLE; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 1A, 12Vdc, Cable; Gender Multicomp - 66X5864 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 1A, 12Vdc, Cable; Gender Multicomp
66X5864
Dc Power Jack, 1A, 12Vdc, Cable; Gender Multicomp 66X5864
DC POWER JACK, 1A, 12VDC, CABLE; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 1A, 12VDC, CABLE; Gender:Jack; Current Rating:1A; Pin Diameter:2.35mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66X5864
Product Name Dc Power Jack, 1A, 12Vdc, Cable; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details