multicomp PRO Dc Power Jack, 0.5A, 12Vdc, Cable; Gender Multicomp MJ-077N

Description
DC POWER JACK, 0.5A, 12VDC, CABLE; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 0.5A, 12VDC, CABLE; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 0.5A, 12Vdc, Cable; Gender Multicomp - 66X5863 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 0.5A, 12Vdc, Cable; Gender Multicomp
66X5863
Dc Power Jack, 0.5A, 12Vdc, Cable; Gender Multicomp 66X5863
DC POWER JACK, 0.5A, 12VDC, CABLE; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 0.5A, 12VDC, CABLE; Gender:Jack; Current Rating:500mA; Pin Diameter:2mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.7mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66X5863
Product Name Dc Power Jack, 0.5A, 12Vdc, Cable; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details