multicomp PRO Connector, Rca/phono, Receptacle, 3 Position; No. Of Contacts Multicomp Pro MJ-071H

Description
CONNECTOR, RCA/PHONO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Receptacle, 3 Position; No. Of Contacts Multicomp Pro - 24M4865 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Receptacle, 3 Position; No. Of Contacts Multicomp Pro
24M4865
Connector, Rca/phono, Receptacle, 3 Position; No. Of Contacts Multicomp Pro 24M4865
CONNECTOR, RCA/PHONO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4865
Product Name Connector, Rca/phono, Receptacle, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details