multicomp PRO Connector, Rca/phono, Receptacle, 4 Position; No. Of Contacts Multicomp Pro MJ-064

Description
CONNECTOR, RCA/PHONO, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Receptacle, 4 Position; No. Of Contacts Multicomp Pro - 24M4859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Receptacle, 4 Position; No. Of Contacts Multicomp Pro
24M4859
Connector, Rca/phono, Receptacle, 4 Position; No. Of Contacts Multicomp Pro 24M4859
CONNECTOR, RCA/PHONO, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, RECEPTACLE, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4859
Product Name Connector, Rca/phono, Receptacle, 4 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers