multicomp PRO Socket, D, Idc, J/screw, 37 Position; D Sub Connector Type Multicomp Pro MH10594

Description
SOCKET, D, IDC, J/SCREW, 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
SOCKET, D, IDC, J/SCREW, 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, D, Idc, J/screw, 37 Position; D Sub Connector Type Multicomp Pro - 67C8449 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D, Idc, J/screw, 37 Position; D Sub Connector Type Multicomp Pro
67C8449
Socket, D, Idc, J/screw, 37 Position; D Sub Connector Type Multicomp Pro 67C8449
SOCKET, D, IDC, J/SCREW, 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

SOCKET, D, IDC, J/SCREW, 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8449
Product Name Socket, D, Idc, J/screw, 37 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details