multicomp PRO Socket, D, Idc, J/screw, 15 Position; D Sub Connector Type Multicomp Pro MH10592

Description
SOCKET, D, IDC, J/SCREW, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
SOCKET, D, IDC, J/SCREW, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, D, Idc, J/screw, 15 Position; D Sub Connector Type Multicomp Pro - 67C8447 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D, Idc, J/screw, 15 Position; D Sub Connector Type Multicomp Pro
67C8447
Socket, D, Idc, J/screw, 15 Position; D Sub Connector Type Multicomp Pro 67C8447
SOCKET, D, IDC, J/SCREW, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

SOCKET, D, IDC, J/SCREW, 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8447
Product Name Socket, D, Idc, J/screw, 15 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details