multicomp PRO Socket, D Idc 37 Position; D Sub Connector Type Multicomp Pro MH10578

Description
SOCKET, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
SOCKET, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, D Idc 37 Position; D Sub Connector Type Multicomp Pro - 67C8445 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D Idc 37 Position; D Sub Connector Type Multicomp Pro
67C8445
Socket, D Idc 37 Position; D Sub Connector Type Multicomp Pro 67C8445
SOCKET, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

SOCKET, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8445
Product Name Socket, D Idc 37 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details