multicomp PRO D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro MH10577

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro - 67C8444 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro
67C8444
D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro 67C8444
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8444
Product Name D Sub Connector, Standard, 25 Position, Receptacle; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details