multicomp PRO Socket, D Idc 15 Position; D Sub Connector Type Multicomp Pro MH10576

Description
SOCKET, D IDC 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
SOCKET, D IDC 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, D Idc 15 Position; D Sub Connector Type Multicomp Pro - 67C8443 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D Idc 15 Position; D Sub Connector Type Multicomp Pro
67C8443
Socket, D Idc 15 Position; D Sub Connector Type Multicomp Pro 67C8443
SOCKET, D IDC 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

SOCKET, D IDC 15 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8443
Product Name Socket, D Idc 15 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers