multicomp PRO D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro MH10575

Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro - 67C8442 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro
67C8442
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro 67C8442
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8442
Product Name D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products