multicomp PRO Plug, D Idc J/screw 25 Position; No. Of Contacts Multicomp Pro MH10569

Description
PLUG, D IDC J/SCREW 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; No. of Mating Cycles:100 RoHS Compliant: Yes
Datasheet
Description
PLUG, D IDC J/SCREW 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; No. of Mating Cycles:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, D Idc J/screw 25 Position; No. Of Contacts Multicomp Pro - 67C8440 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D Idc J/screw 25 Position; No. Of Contacts Multicomp Pro
67C8440
Plug, D Idc J/screw 25 Position; No. Of Contacts Multicomp Pro 67C8440
PLUG, D IDC J/SCREW 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; No. of Mating Cycles:100 RoHS Compliant: Yes

PLUG, D IDC J/SCREW 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Sub Tin & Dimple; Connector Body Material:Metal Body; No. of Mating Cycles:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8440
Product Name Plug, D Idc J/screw 25 Position; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details