multicomp PRO D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro MH10568

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro - 67C8439 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
67C8439
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro 67C8439
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8439
Product Name D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details