multicomp PRO Plug, D, Idc, J/screw, 9 Position; D Sub Connector Type Multicomp Pro MH10567

Description
PLUG, D, IDC, J/SCREW, 9 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
PLUG, D, IDC, J/SCREW, 9 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, D, Idc, J/screw, 9 Position; D Sub Connector Type Multicomp Pro - 67C8438 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D, Idc, J/screw, 9 Position; D Sub Connector Type Multicomp Pro
67C8438
Plug, D, Idc, J/screw, 9 Position; D Sub Connector Type Multicomp Pro 67C8438
PLUG, D, IDC, J/SCREW, 9 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG, D, IDC, J/SCREW, 9 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8438
Product Name Plug, D, Idc, J/screw, 9 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers