multicomp PRO Plug, D Idc 37 Position; D Sub Connector Type Multicomp Pro MH10554

Description
PLUG, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; No. of Mating Cycles:100 RoHS Compliant: Yes
Datasheet
Description
PLUG, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; No. of Mating Cycles:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, D Idc 37 Position; D Sub Connector Type Multicomp Pro - 67C8437 - Newark, An Avnet Company
Chicago, IL, United States
Plug, D Idc 37 Position; D Sub Connector Type Multicomp Pro
67C8437
Plug, D Idc 37 Position; D Sub Connector Type Multicomp Pro 67C8437
PLUG, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; No. of Mating Cycles:100 RoHS Compliant: Yes

PLUG, D IDC 37 POSITION; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; No. of Mating Cycles:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8437
Product Name Plug, D Idc 37 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data