multicomp PRO D Sub Connector, Standard, 25 Position, Plug; D Sub Connector Type Multicomp Pro MH10553

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Plug; D Sub Connector Type Multicomp Pro - 67C8436 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; D Sub Connector Type Multicomp Pro
67C8436
D Sub Connector, Standard, 25 Position, Plug; D Sub Connector Type Multicomp Pro 67C8436
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:MH105; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C8436
Product Name D Sub Connector, Standard, 25 Position, Plug; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details